Sandvik AB Drill Bit 040315

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG M40CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG M40CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040315 - Sandvik AB
Sandviken, Sweden
Drill Bit
040315
Drill Bit 040315
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 2-7/16 INCH OVERALL LENGTH 1-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 15/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG M40CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 2-7/16 INCH OVERALL LENGTH
  • 1-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 15/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 15/64 INCH
  • DRILL DIAMETER - DECIMAL .2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/64
  • POINT ANGLE - UOM DEG
  • M40CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040315
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Solid Carbid Drills - CoroDrill R840 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
5/32 Masonry Drill Bit - AR2050 - Ryobi Technologies, Inc.
Ryobi Technologies, Inc.
Specs
Drill Type Masonry
View Details