Sandvik AB Drill Bit 040305

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG M40CO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG M40CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 040305 - Sandvik AB
Sandviken, Sweden
Drill Bit
040305
Drill Bit 040305
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 1-11/16 INCH OVERALL LENGTH 11/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 5/64 INCH SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG M40CO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 1-11/16 INCH OVERALL LENGTH
  • 11/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5/64 INCH SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5/64 INCH
  • DRILL DIAMETER - DECIMAL .0781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/64
  • POINT ANGLE - UOM DEG
  • M40CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 040305
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Screw Machine
Diameter 0.078 inch (2.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216381 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.677 inch (68.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Right-Hand Cobalt Micro-Drill - MD-245 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
9/32 Carbide Jobber Drill with Composite Tip - 220-2812 9/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details