Sandvik AB Drill Bit 034520

Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "
Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 034520 - Sandvik AB
Sandviken, Sweden
Drill Bit
034520
Drill Bit 034520
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-7/8 INCH OVERALL LENGTH 3-1/2 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER T DRILL DIAMETER - DECIMAL .358 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "

"

  • JOBBERS LENGTH TYPE
  • HEAT TREATED CARBIDE TIPPED MATERIAL
  • 4-7/8 INCH OVERALL LENGTH
  • 3-1/2 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL
  • COATING GRAY SATIN FINISH
  • DRILL DIAMETER T
  • DRILL DIAMETER - DECIMAL .358
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • D444 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 034520
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation T
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53127 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.484 inch (12.3 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 3F RH CARBIDE - 0314T00512504 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details