Sandvik AB Drill Bit 034514

Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER N DRILL DIAMETER - DECIMAL .302 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "
Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER N DRILL DIAMETER - DECIMAL .302 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 034514 - Sandvik AB
Sandviken, Sweden
Drill Bit
034514
Drill Bit 034514
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-3/8 INCH OVERALL LENGTH 3-1/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER N DRILL DIAMETER - DECIMAL .302 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG D444 MODEL "

"

  • JOBBERS LENGTH TYPE
  • HEAT TREATED CARBIDE TIPPED MATERIAL
  • 4-3/8 INCH OVERALL LENGTH
  • 3-1/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL
  • COATING GRAY SATIN FINISH
  • DRILL DIAMETER N
  • DRILL DIAMETER - DECIMAL .302
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • D444 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 034514
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation N
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215849 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.874 inch (73.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Hole Saw - 31520 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/2 X 1/2 X 5/8 X 1-3/8 X 3 - 2FL RH CARBIDE - 0235T20806253.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details