Sandvik AB Drill Bit 034421

Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG D444 MODEL "
Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG D444 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 034421 - Sandvik AB
Sandviken, Sweden
Drill Bit
034421
Drill Bit 034421
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 4-5/8 INCH OVERALL LENGTH 3-5/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 21/64 INCH DRILL DIAMETER - DECIMAL .3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 21/64 POINT ANGLE - UOM DEG D444 MODEL "

"

  • JOBBERS LENGTH TYPE
  • HEAT TREATED CARBIDE TIPPED MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 3-5/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL
  • COATING GRAY SATIN FINISH
  • DRILL DIAMETER 21/64 INCH
  • DRILL DIAMETER - DECIMAL .3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 21/64
  • POINT ANGLE - UOM DEG
  • D444 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 034421
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.328 inch (8.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
Drill Bits - 213859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.063 inch (1.6 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Drill Bits, Heavy Duty Black Oxide - For Wood/ Metal - 711325-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details