Sandvik AB Drill Bit 034413

Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG D444 MODEL "
Description
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG D444 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 034413 - Sandvik AB
Sandviken, Sweden
Drill Bit
034413
Drill Bit 034413
" JOBBERS LENGTH TYPE HEAT TREATED CARBIDE TIPPED MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL COATING GRAY SATIN FINISH DRILL DIAMETER 13/64 INCH DRILL DIAMETER - DECIMAL .2031 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 13/64 POINT ANGLE - UOM DEG D444 MODEL "

"

  • JOBBERS LENGTH TYPE
  • HEAT TREATED CARBIDE TIPPED MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NON FERROUS METAL, COMPOSITE MATERIAL
  • COATING GRAY SATIN FINISH
  • DRILL DIAMETER 13/64 INCH
  • DRILL DIAMETER - DECIMAL .2031
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 13/64
  • POINT ANGLE - UOM DEG
  • D444 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 034413
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.203 inch (5.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749062 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.764 inch (121.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw - 31580 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH - 0314T002025015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details