Sandvik AB Drill Bit 033112

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 95 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 11.2 MM DRILL DIAMETER IN MM 11.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 95 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 11.2 MM DRILL DIAMETER IN MM 11.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 033112 - Sandvik AB
Sandviken, Sweden
Drill Bit
033112
Drill Bit 033112
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 95 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL COATING BRONZE OXIDE FINISH DRILL DIAMETER 11.2 MM DRILL DIAMETER IN MM 11.2 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 95 MM OVERALL LENGTH
  • 47 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL HIGH ALLOY AND WORK HARDENING MATERIAL
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 11.2 MM
  • DRILL DIAMETER IN MM 11.2
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 033112
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.441 inch (11.2 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749065 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 5.984 inch (152.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Auger Drill Bit - 53440 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.938 inch (23.8 mm)
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4- 3F RH CARBIDE - 0314T00806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details