Sandvik AB Drill Bit 032650

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 70 MM OVERALL LENGTH 31 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 6.5 MM DRILL DIAMETER IN MM 6.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 70 MM OVERALL LENGTH 31 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 6.5 MM DRILL DIAMETER IN MM 6.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032650 - Sandvik AB
Sandviken, Sweden
Drill Bit
032650
Drill Bit 032650
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 70 MM OVERALL LENGTH 31 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 6.5 MM DRILL DIAMETER IN MM 6.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 70 MM OVERALL LENGTH
  • 31 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 6.5 MM
  • DRILL DIAMETER IN MM 6.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032650
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.256 inch (6.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 214048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 inch (9.0 mm)
OAL 4.92 inch (125 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 5 7/8
Specs
Drill Type Core Drill
Diameter 5.875 inch (149.2 mm)
Material Carbide
View Details
Hole Saw - 31538 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 1 X 2 X 4 - 3F RH CARBIDE - 0337T01210004.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details