Sandvik AB Drill Bit 032570

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032570 - Sandvik AB
Sandviken, Sweden
Drill Bit
032570
Drill Bit 032570
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 66 MM OVERALL LENGTH 28 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.7 MM DRILL DIAMETER IN MM 5.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 66 MM OVERALL LENGTH
  • 28 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.7 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5.7 MM
  • DRILL DIAMETER IN MM 5.7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032570
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.224 inch (5.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/4
Ryobi Technologies, Inc.
Specs
Product Drill
View Details