Sandvik AB Drill Bit 032510

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.1 MM DRILL DIAMETER IN MM 5.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.1 MM DRILL DIAMETER IN MM 5.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032510 - Sandvik AB
Sandviken, Sweden
Drill Bit
032510
Drill Bit 032510
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 62 MM OVERALL LENGTH 26 MM FLUTE LENGTH STRAIGHT SHANK TYPE 5.1 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 5.1 MM DRILL DIAMETER IN MM 5.1 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 62 MM OVERALL LENGTH
  • 26 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 5.1 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 5.1 MM
  • DRILL DIAMETER IN MM 5.1
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032510
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.201 inch (5.1 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits - 217334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 inch (2.5 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Solid Carbid Drills - CoroDrill R846 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
1/8
Specs
Product Drill
View Details