Sandvik AB Drill Bit 032470

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 58 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.7 MM DRILL DIAMETER IN MM 4.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 58 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.7 MM DRILL DIAMETER IN MM 4.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032470 - Sandvik AB
Sandviken, Sweden
Drill Bit
032470
Drill Bit 032470
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 58 MM OVERALL LENGTH 24 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 4.7 MM DRILL DIAMETER IN MM 4.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 58 MM OVERALL LENGTH
  • 24 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.7 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 4.7 MM
  • DRILL DIAMETER IN MM 4.7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032470
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.185 inch (4.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749050 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Stepped Cone Drill - 59011 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
5/8 X 5/8 X 2-1/4 X 5 - 2F RH BALL CARBIDE - 0235T01022505B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details