Sandvik AB Drill Bit 032230

Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 40 MM OVERALL LENGTH 13 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
Description
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 40 MM OVERALL LENGTH 13 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 032230 - Sandvik AB
Sandviken, Sweden
Drill Bit
032230
Drill Bit 032230
SCREW MACHINE LENGTH SPLIT POINT TYPE HSCO MATERIAL 40 MM OVERALL LENGTH 13 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.3 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 12 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 2.3 MM DRILL DIAMETER IN MM 2.3 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 4ASMCO MODEL
  • SCREW MACHINE LENGTH SPLIT POINT TYPE
  • HSCO MATERIAL
  • 40 MM OVERALL LENGTH
  • 13 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.3 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 12 PER ENVELOPE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 2.3 MM
  • DRILL DIAMETER IN MM 2.3
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 4ASMCO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 032230
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Screw Machine
Diameter 0.091 inch (2.3 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Drill Bit Sets - 216678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Deep Hole Drills - CoroDrill 818 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Combination Drill / Counterbore
View Details
1/8
Ryobi Technologies, Inc.
Specs
Product Drill
View Details