Sandvik AB Drill Bit 029125

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 12.5 MM DRILL DIAMETER IN MM 12.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 12.5 MM DRILL DIAMETER IN MM 12.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029125 - Sandvik AB
Sandviken, Sweden
Drill Bit
029125
Drill Bit 029125
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 151 MM OVERALL LENGTH 101 MM FLUTE LENGTH STRAIGHT SHANK TYPE 12.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 12.5 MM DRILL DIAMETER IN MM 12.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 151 MM OVERALL LENGTH
  • 101 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 12.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 12.5 MM
  • DRILL DIAMETER IN MM 12.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029125
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.492 inch (12.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216202 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.575 inch (40.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
Hole Saw - 31542 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/8 X 3/8 X 1/2 X 1-1/8 X 4 - 2F RH - 0235T00605004.1B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details