Sandvik AB Drill Bit 029094

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029094 - Sandvik AB
Sandviken, Sweden
Drill Bit
029094
Drill Bit 029094
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 9.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 6 PER ENVELOPE DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 125 MM OVERALL LENGTH
  • 81 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 9.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 6 PER ENVELOPE
  • DRILL DIAMETER 9.4 MM
  • DRILL DIAMETER IN MM 9.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029094
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.370 inch (9.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 193619 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.157 to 1.181 inch (4.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 53123 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.422 inch (10.7 mm)
View Details
2 suppliers
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE - 0314T01007503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details