Sandvik AB Drill Bit 029067

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.7 MM DRILL DIAMETER IN MM 6.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.7 MM DRILL DIAMETER IN MM 6.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029067 - Sandvik AB
Sandviken, Sweden
Drill Bit
029067
Drill Bit 029067
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 101 MM OVERALL LENGTH 63 MM FLUTE LENGTH STRAIGHT SHANK TYPE 6.7 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 6.7 MM DRILL DIAMETER IN MM 6.7 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 101 MM OVERALL LENGTH
  • 63 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 6.7 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 6.7 MM
  • DRILL DIAMETER IN MM 6.7
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029067
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.264 inch (6.7 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details