Sandvik AB Drill Bit 029045

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029045 - Sandvik AB
Sandviken, Sweden
Drill Bit
029045
Drill Bit 029045
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 80 MM OVERALL LENGTH 47 MM FLUTE LENGTH STRAIGHT SHANK TYPE 4.5 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 4.5 MM DRILL DIAMETER IN MM 4.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 80 MM OVERALL LENGTH
  • 47 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 4.5 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 4.5 MM
  • DRILL DIAMETER IN MM 4.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029045
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.177 inch (4.5 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31850 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/16 X 3/16 X 5/16 X 2 - 2F RH CARBIDE - 0224T00303122 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details