Sandvik AB Drill Bit 029024

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 57 MM OVERALL LENGTH 30 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 57 MM OVERALL LENGTH 30 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 029024 - Sandvik AB
Sandviken, Sweden
Drill Bit
029024
Drill Bit 029024
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 57 MM OVERALL LENGTH 30 MM FLUTE LENGTH STRAIGHT SHANK TYPE 2.4 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 12 PER ENVELOPE DRILL DIAMETER 2.4 MM DRILL DIAMETER IN MM 2.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2AB MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 57 MM OVERALL LENGTH
  • 30 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2.4 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 12 PER ENVELOPE
  • DRILL DIAMETER 2.4 MM
  • DRILL DIAMETER IN MM 2.4
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 2AB MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 029024
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.094 inch (2.4 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.177 inch (4.5 mm)
OAL 3.15 inch (80 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Wire Installation Drill Bit - 48-13-8237 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.375 inch (9.5 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details