Sandvik AB Drill Bit 026325

Description
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 32.5 MM DRILL DIAMETER IN MM 32.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 32.5 MM DRILL DIAMETER IN MM 32.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026325 - Sandvik AB
Sandviken, Sweden
Drill Bit
026325
Drill Bit 026325
" SURFACE TREATED HSS MATERIAL 334 MM OVERALL LENGTH 185 MM FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 32.5 MM DRILL DIAMETER IN MM 32.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 334 MM OVERALL LENGTH
  • 185 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 32.5 MM
  • DRILL DIAMETER IN MM 32.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026325
Product Name Drill Bit
Product Drill
Units Metric
Diameter 1.280 inch (32.5 mm)
Shank Tapered
Cutting Length 7.28 inch (185 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
OAL 3.94 inch (100 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31596 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
5/8 X 5/8 X 3/4 X 3 - 3F RH BALL CARBIDE - 0337T01007503B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details