Sandvik AB Drill Bit 026240

Description
" SURFACE TREATED HSS MATERIAL 281 MM OVERALL LENGTH 160 MM FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 24 MM DRILL DIAMETER IN MM 24 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 281 MM OVERALL LENGTH 160 MM FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 24 MM DRILL DIAMETER IN MM 24 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026240 - Sandvik AB
Sandviken, Sweden
Drill Bit
026240
Drill Bit 026240
" SURFACE TREATED HSS MATERIAL 281 MM OVERALL LENGTH 160 MM FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 24 MM DRILL DIAMETER IN MM 24 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 281 MM OVERALL LENGTH
  • 160 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT3 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 24 MM
  • DRILL DIAMETER IN MM 24
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026240
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.945 inch (24.0 mm)
Shank Tapered
Cutting Length 6.30 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2156992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.008 inch (0.2 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hole Saw, Bi-Metal, 5 1/2
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59014T - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
1/4 X 1/4 X 1/2 X 2 - 2F RH CARBIDE - 0235T20405002 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details