Sandvik AB Drill Bit 026195

Description
" SURFACE TREATED HSS MATERIAL 238 MM OVERALL LENGTH 140 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 238 MM OVERALL LENGTH 140 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026195 - Sandvik AB
Sandviken, Sweden
Drill Bit
026195
Drill Bit 026195
" SURFACE TREATED HSS MATERIAL 238 MM OVERALL LENGTH 140 MM FLUTE LENGTH TAPER SHANK TYPE MT2 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 19.5 MM DRILL DIAMETER IN MM 19.5 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 238 MM OVERALL LENGTH
  • 140 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT2 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 19.5 MM
  • DRILL DIAMETER IN MM 19.5
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026195
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.768 inch (19.5 mm)
Shank Tapered
Cutting Length 5.51 inch (140 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 1 7/8
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
PCB Drill Bits - 2156999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Diameter 0.075 inch (1.9 mm)
Shank 0.125 inch (3.2 mm)
View Details
Hammer Drill, Standard Percussion Masonry Drill Bits - 711125-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details