Sandvik AB Drill Bit 026080

Description
" SURFACE TREATED HSS MATERIAL 156 MM OVERALL LENGTH 75 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "
Description
" SURFACE TREATED HSS MATERIAL 156 MM OVERALL LENGTH 75 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 026080 - Sandvik AB
Sandviken, Sweden
Drill Bit
026080
Drill Bit 026080
" SURFACE TREATED HSS MATERIAL 156 MM OVERALL LENGTH 75 MM FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD DIN CUT MATERIAL IRON, STEEL DRILL DIAMETER 8 MM DRILL DIAMETER IN MM 8 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 5ATS MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 156 MM OVERALL LENGTH
  • 75 MM FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT1 SHANK SIZE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD DIN
  • CUT MATERIAL IRON, STEEL
  • DRILL DIAMETER 8 MM
  • DRILL DIAMETER IN MM 8
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • 5ATS MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 026080
Product Name Drill Bit
Product Drill
Units Metric
Diameter 0.315 inch (8.0 mm)
Shank Tapered
Cutting Length 2.95 inch (75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Stepped Cone Drill - 59003 - Klein Tools, Inc.
Specs
Product Drill
Drill Type Step Drill
View Details
7/16 X 7/16 X 2 X 4 - 2F RH CARBIDE - 0224T60720004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details