Sandvik AB Drill Bit 024716

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 2-1/4 INCH DRILL DIAMETER - DECIMAL 2.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2-1/4 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 2-1/4 INCH DRILL DIAMETER - DECIMAL 2.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2-1/4 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024716 - Sandvik AB
Sandviken, Sweden
Drill Bit
024716
Drill Bit 024716
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 17-3/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE #5 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 2-1/4 INCH DRILL DIAMETER - DECIMAL 2.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 2-1/4 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 17-3/8 INCH OVERALL LENGTH
  • 10-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #5 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 2-1/4 INCH
  • DRILL DIAMETER - DECIMAL 2.25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 2-1/4
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024716
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 2.250 inch (57.1 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
View Details
Hole Saw, Bi-Metal, 1 3/8
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 60A-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details