Sandvik AB Drill Bit 024632

Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG T400 MODEL "
Description
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG T400 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 024632 - Sandvik AB
Sandviken, Sweden
Drill Bit
024632
Drill Bit 024632
" CHAMFERING, CORE TYPE SURFACE TREATED HSS MATERIAL 15 INCH OVERALL LENGTH 9-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 4 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE PACKAGE 1 PER BO DRILL DIAMETER 1-1/2 INCH DRILL DIAMETER - DECIMAL 1.5 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/2 POINT ANGLE - UOM DEG T400 MODEL "

"

  • CHAMFERING, CORE TYPE
  • SURFACE TREATED HSS MATERIAL
  • 15 INCH OVERALL LENGTH
  • 9-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 4 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-1/2 INCH
  • DRILL DIAMETER - DECIMAL 1.5
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/2
  • POINT ANGLE - UOM DEG
  • T400 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 024632
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Core Drill
Diameter 1.500 inch (38.1 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Magnetic Drill Bits - 126684 - RS Components, Ltd.
Specs
Diameter 1.417 inch (36.0 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details