Sandvik AB Drill Bit 023156

Description
" SURFACE TREATED HSS MATERIAL 16-1/2 INCH OVERALL LENGTH 10-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/8 INCH DRILL DIAMETER - DECIMAL 1.875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/8 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 16-1/2 INCH OVERALL LENGTH 10-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/8 INCH DRILL DIAMETER - DECIMAL 1.875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/8 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023156 - Sandvik AB
Sandviken, Sweden
Drill Bit
023156
Drill Bit 023156
" SURFACE TREATED HSS MATERIAL 16-1/2 INCH OVERALL LENGTH 10-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-7/8 INCH DRILL DIAMETER - DECIMAL 1.875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-7/8 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 16-1/2 INCH OVERALL LENGTH
  • 10-1/2 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-7/8 INCH
  • DRILL DIAMETER - DECIMAL 1.875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-7/8
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023156
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.875 inch (47.6 mm)
Shank Tapered
Cutting Length 10.50 inch (267 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 1625348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Wood Spade Bit - 34A-3/4 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details