Sandvik AB Drill Bit 023116

Description
" SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/4 INCH DRILL DIAMETER - DECIMAL 1.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/4 POINT ANGLE - UOM DEG S209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/4 INCH DRILL DIAMETER - DECIMAL 1.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/4 POINT ANGLE - UOM DEG S209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 023116 - Sandvik AB
Sandviken, Sweden
Drill Bit
023116
Drill Bit 023116
" SURFACE TREATED HSS MATERIAL 12-1/2 INCH OVERALL LENGTH 7-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/4 INCH DRILL DIAMETER - DECIMAL 1.25 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/4 POINT ANGLE - UOM DEG S209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 12-1/2 INCH OVERALL LENGTH
  • 7-7/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT3 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-1/4 INCH
  • DRILL DIAMETER - DECIMAL 1.25
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/4
  • POINT ANGLE - UOM DEG
  • S209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 023116
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.250 inch (31.7 mm)
Shank Tapered
Cutting Length 7.88 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239939 - RS Components, Ltd.
Specs
Diameter 1.024 inch (26.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 725-1-3/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Abrasive, Non-Metallic
View Details