Sandvik AB Drill Bit 022221

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022221 - Sandvik AB
Sandviken, Sweden
Drill Bit
022221
Drill Bit 022221
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 5 INCH OVERALL LENGTH 3-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER U DRILL DIAMETER - DECIMAL .368 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG HX15 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 5 INCH OVERALL LENGTH
  • 3-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER U
  • DRILL DIAMETER - DECIMAL .368
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • HX15 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022221
Product Name Drill Bit
Product Drill
Units Letter
Drill Type Jobber
Designation U
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
6.5MM Carbide Jobber Drill with Composite Tip - 220-2559 6.5mm comp tip - Superior Tool Service, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Jobber
View Details
Hammer Drill, Thruster® Percussion Masonry Drill Bits - 711278-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details