Sandvik AB Drill Bit 022015

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG HX10 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG HX10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022015 - Sandvik AB
Sandviken, Sweden
Drill Bit
022015
Drill Bit 022015
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 3-7/8 INCH OVERALL LENGTH 2-5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 15/64 INCH DRILL DIAMETER - DECIMAL .2343 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 15/64 POINT ANGLE - UOM DEG HX10 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 3-7/8 INCH OVERALL LENGTH
  • 2-5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER 15/64 INCH
  • DRILL DIAMETER - DECIMAL .2343
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 15/64
  • POINT ANGLE - UOM DEG
  • HX10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022015
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.234 inch (6.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bits - 214054 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.402 inch (10.2 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Deep Hole Drills - CoroDrill 801 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details