Sandvik AB Drill Bit 022005

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG HX10 MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG HX10 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 022005 - Sandvik AB
Sandviken, Sweden
Drill Bit
022005
Drill Bit 022005
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 135 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM COATING PURPLE, BRONZE OXIDE FINISH DRILL DIAMETER 5/64 INCH DRILL DIAMETER - DECIMAL .0781 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 5/64 POINT ANGLE - UOM DEG HX10 MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL CAST IRON, NICKEL, STEEL, STAINLESS STEEL, TITANIUM
  • COATING PURPLE, BRONZE OXIDE FINISH
  • DRILL DIAMETER 5/64 INCH
  • DRILL DIAMETER - DECIMAL .0781
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 5/64
  • POINT ANGLE - UOM DEG
  • HX10 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 022005
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Diameter 0.078 inch (2.0 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
1/4 X 1/4 X 1-1/2 X 6 - 2FL RH CARBIDE - 0235T20415006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details