Sandvik AB Drill Bit 021420

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021420 - Sandvik AB
Sandviken, Sweden
Drill Bit
021420
Drill Bit 021420
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 14-1/4 INCH OVERALL LENGTH 8-5/8 INCH FLUTE LENGTH TAPER SHANK TYPE #4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER BO COATING BRONZE OXIDE FINISH DRILL DIAMETER 1-5/16 INCH DRILL DIAMETER - DECIMAL 1.3125 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-5/16 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 14-1/4 INCH OVERALL LENGTH
  • 8-5/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER BO
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 1-5/16 INCH
  • DRILL DIAMETER - DECIMAL 1.3125
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-5/16
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021420
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 1.312 inch (33.3 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material Hsco
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Hole Saw - 625-1-1/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal
View Details