Sandvik AB Drill Bit 021363

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021363 - Sandvik AB
Sandviken, Sweden
Drill Bit
021363
Drill Bit 021363
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 11 INCH OVERALL LENGTH 6-3/8 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 61/64 INCH DRILL DIAMETER - DECIMAL .9531 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 61/64 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 11 INCH OVERALL LENGTH
  • 6-3/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #3 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 61/64 INCH
  • DRILL DIAMETER - DECIMAL .9531
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 61/64
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021363
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 0.953 inch (24.2 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Specialist Drill Bits - 1238512 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 32mm
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Spade Drill
View Details
Super Speed Tip (SST) Core Cutters -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Product Drill
Units Fractional; Metric
Drill Type Core Drill
View Details