Sandvik AB Drill Bit 021349

Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-5/8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG 209CO MODEL
Description
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-5/8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG 209CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 021349 - Sandvik AB
Sandviken, Sweden
Drill Bit
021349
Drill Bit 021349
NOTCHED POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 10-5/8 INCH OVERALL LENGTH 6 INCH FLUTE LENGTH TAPER SHANK TYPE #3 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE PACKAGE 1 PER TUBE COATING BRONZE OXIDE FINISH DRILL DIAMETER 49/64 INCH DRILL DIAMETER - DECIMAL .7656 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 49/64 POINT ANGLE - UOM DEG 209CO MODEL
  • NOTCHED POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 10-5/8 INCH OVERALL LENGTH
  • 6 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • #3 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • PACKAGE 1 PER TUBE
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER 49/64 INCH
  • DRILL DIAMETER - DECIMAL .7656
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 49/64
  • POINT ANGLE - UOM DEG
  • 209CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 021349
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type NOTCHED POINT
Diameter 0.766 inch (19.4 mm)
Shank Tapered
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53446 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
1 X 1 X 1-1/4 X 3-3/8 X 6 - 2F RH CARBIDE - 0224T61612506.3 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details