Sandvik AB Drill Bit 020150

Description
" SURFACE TREATED HSS MATERIAL 17-1/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-25/32 INCH DRILL DIAMETER - DECIMAL 1.7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-25/32 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 17-1/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-25/32 INCH DRILL DIAMETER - DECIMAL 1.7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-25/32 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020150 - Sandvik AB
Sandviken, Sweden
Drill Bit
020150
Drill Bit 020150
" SURFACE TREATED HSS MATERIAL 17-1/8 INCH OVERALL LENGTH 10-1/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT5 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-25/32 INCH DRILL DIAMETER - DECIMAL 1.7812 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-25/32 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 17-1/8 INCH OVERALL LENGTH
  • 10-1/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT5 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-25/32 INCH
  • DRILL DIAMETER - DECIMAL 1.7812
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-25/32
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020150
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.781 inch (45.2 mm)
Shank Tapered
Cutting Length 10.12 inch (257 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 5/8
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details