Sandvik AB Drill Bit 020123

Description
" SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-23/64 INCH DRILL DIAMETER - DECIMAL 1.3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-23/64 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-23/64 INCH DRILL DIAMETER - DECIMAL 1.3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-23/64 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020123 - Sandvik AB
Sandviken, Sweden
Drill Bit
020123
Drill Bit 020123
" SURFACE TREATED HSS MATERIAL 14-1/2 INCH OVERALL LENGTH 8-7/8 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-23/64 INCH DRILL DIAMETER - DECIMAL 1.3593 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-23/64 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 14-1/2 INCH OVERALL LENGTH
  • 8-7/8 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-23/64 INCH
  • DRILL DIAMETER - DECIMAL 1.3593
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-23/64
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020123
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.359 inch (34.5 mm)
Shank Tapered
Cutting Length 8.88 inch (225 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 216606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
Material Hsco
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details