Sandvik AB Drill Bit 020121

Description
" SURFACE TREATED HSS MATERIAL 14-3/8 INCH OVERALL LENGTH 8-3/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-21/64 INCH DRILL DIAMETER - DECIMAL 1.3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-21/64 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 14-3/8 INCH OVERALL LENGTH 8-3/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-21/64 INCH DRILL DIAMETER - DECIMAL 1.3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-21/64 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020121 - Sandvik AB
Sandviken, Sweden
Drill Bit
020121
Drill Bit 020121
" SURFACE TREATED HSS MATERIAL 14-3/8 INCH OVERALL LENGTH 8-3/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-21/64 INCH DRILL DIAMETER - DECIMAL 1.3281 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-21/64 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 14-3/8 INCH OVERALL LENGTH
  • 8-3/4 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-21/64 INCH
  • DRILL DIAMETER - DECIMAL 1.3281
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-21/64
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020121
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.328 inch (33.7 mm)
Shank Tapered
Cutting Length 8.75 inch (222 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.268 inch (6.8 mm)
OAL 4.33 inch (110 mm)
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Hole Saw Kit - 31640 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill; Drill Set
Drill Type Hole Saw
View Details
1/2 X 1/2 X 1-1/2 X 6 - 3F RH - 0314T00815006 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details