Sandvik AB Drill Bit 020109

Description
" SURFACE TREATED HSS MATERIAL 12-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/64 INCH DRILL DIAMETER - DECIMAL 1.0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/64 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 12-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/64 INCH DRILL DIAMETER - DECIMAL 1.0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/64 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020109 - Sandvik AB
Sandviken, Sweden
Drill Bit
020109
Drill Bit 020109
" SURFACE TREATED HSS MATERIAL 12-7/8 INCH OVERALL LENGTH 7-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT4 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER BO DRILL DIAMETER 1-1/64 INCH DRILL DIAMETER - DECIMAL 1.0156 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 1-1/64 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 12-7/8 INCH OVERALL LENGTH
  • 7-1/4 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT4 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER BO
  • DRILL DIAMETER 1-1/64 INCH
  • DRILL DIAMETER - DECIMAL 1.0156
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 1-1/64
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020109
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 1.016 inch (25.8 mm)
Shank Tapered
Cutting Length 7.25 inch (184 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.201 inch (5.1 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3 1/2
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - 53107 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
2 suppliers
3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE - 0314T01240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details