Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DRILL BITS
SANDVIK AB
020022 -- DRILL BIT
Sandvik AB
Drill Bit
020022
Description
" SURFACE TREATED HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 209 MODEL "
Sandvik AB
Done
Description
" SURFACE TREATED HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 209 MODEL "
Suppliers
Company
Product
Description
Supplier Links
Sandvik AB
Sandviken, Sweden
Drill Bit
020022
Drill Bit
020022
" SURFACE TREATED HSS MATERIAL 6-1/2 INCH OVERALL LENGTH 3-1/4 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 11/32 INCH DRILL DIAMETER - DECIMAL .3437 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 11/32 POINT ANGLE - UOM DEG 209 MODEL "
"
SURFACE TREATED HSS MATERIAL
6-1/2 INCH OVERALL LENGTH
3-1/4 INCH FLUTE LENGTH
TAPER SHANK TYPE
MT1 SHANK SIZE
2 FLUTE(S)
TWIST FLUTE TYPE
118 POINT ANGLE
CUT MATERIAL IRON, STEEL
PACKAGE 1 PER TUBE
DRILL DIAMETER 11/32 INCH
DRILL DIAMETER - DECIMAL .3437
DRILL DIAMETER - DECIMAL - UOM IN
DRILL DIAMETER - FRACTIONAL 11/32
POINT ANGLE - UOM DEG
209 MODEL
"
Supplier's Site
Technical Specifications
Sandvik AB
Product Category
Drill Bits
Product Number
020022
Product Name
Drill Bit
Product
Drill
Units
Fractional
Diameter
0.344 inch (8.7 mm)
Shank
Tapered
Cutting Length
3.25 inch (83 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Hole Saws & Core Drill Bits
216375
Specs
Drill Type
Hole Saw
Diameter
2.638 inch (67.0 mm)
Cutting Length
1.26 inch (32 mm)
View Details
Petersen Products Co.
Drill Shaft, 7/16" X 24"
910-9124
Specs
Diameter
0.438 inch (11.1 mm)
View Details
Klein Tools, Inc.
Hole Saw
31858
Specs
Product
Drill
Drill Type
Hole Saw
View Details
Precision Cutting Tools, Inc.
5/8 X 5/8 X 3/4 X 2-3/8 X 6 - 2F RH BALL CARBIDE
0235T01007506.2B
Specs
Product
Drill
Units
Fractional
Drill Type
Ball
View Details