Sandvik AB Drill Bit 020012

Description
" SURFACE TREATED HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG 209 MODEL "
Description
" SURFACE TREATED HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG 209 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 020012 - Sandvik AB
Sandviken, Sweden
Drill Bit
020012
Drill Bit 020012
" SURFACE TREATED HSS MATERIAL 5-3/4 INCH OVERALL LENGTH 2-1/2 INCH FLUTE LENGTH TAPER SHANK TYPE MT1 SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 118 POINT ANGLE CUT MATERIAL IRON, STEEL PACKAGE 1 PER TUBE DRILL DIAMETER 3/16 INCH DRILL DIAMETER - DECIMAL .1875 DRILL DIAMETER - DECIMAL - UOM IN DRILL DIAMETER - FRACTIONAL 3/16 POINT ANGLE - UOM DEG 209 MODEL "

"

  • SURFACE TREATED HSS MATERIAL
  • 5-3/4 INCH OVERALL LENGTH
  • 2-1/2 INCH FLUTE LENGTH
  • TAPER SHANK TYPE
  • MT1 SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 118 POINT ANGLE
  • CUT MATERIAL IRON, STEEL
  • PACKAGE 1 PER TUBE
  • DRILL DIAMETER 3/16 INCH
  • DRILL DIAMETER - DECIMAL .1875
  • DRILL DIAMETER - DECIMAL - UOM IN
  • DRILL DIAMETER - FRACTIONAL 3/16
  • POINT ANGLE - UOM DEG
  • 209 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 020012
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.188 inch (4.8 mm)
Shank Tapered
Cutting Length 2.50 inch (63 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bit - 53128 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
2 suppliers
3/4 X 3/4 X 3-1/4 X 6 - 2FL RH CARBIDE - 0224T61232506 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details