Sandvik AB Drill Bit 019886

Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8.6 MM DRILL DIAMETER IN MM 8.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "
Description
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8.6 MM DRILL DIAMETER IN MM 8.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019886 - Sandvik AB
Sandviken, Sweden
Drill Bit
019886
Drill Bit 019886
" JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE HSS MATERIAL 125 MM OVERALL LENGTH 81 MM FLUTE LENGTH STRAIGHT SHANK TYPE 8.6 MM SHANK SIZE 2 FLUTE(S) TWIST FLUTE TYPE 135 POINT ANGLE QC[R] BRAND CUT MATERIAL ALLOY STEEL PACKAGE 6 PER ENVELOPE COATING TITANIUM NITRIDE COATED DRILL DIAMETER 8.6 MM DRILL DIAMETER IN MM 8.6 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG QC21G MODEL "

"

  • JOBBERS LENGTH DEEP HOLE, SPLIT POINT TYPE
  • HSS MATERIAL
  • 125 MM OVERALL LENGTH
  • 81 MM FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 8.6 MM SHANK SIZE
  • 2 FLUTE(S)
  • TWIST FLUTE TYPE
  • 135 POINT ANGLE
  • QC[R] BRAND
  • CUT MATERIAL ALLOY STEEL
  • PACKAGE 6 PER ENVELOPE
  • COATING TITANIUM NITRIDE COATED
  • DRILL DIAMETER 8.6 MM
  • DRILL DIAMETER IN MM 8.6
  • DRILL DIAMETER IN MM - UOM MM
  • POINT ANGLE - UOM DEG
  • QC21G MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019886
Product Name Drill Bit
Product Drill
Units Metric
Drill Type Jobber
Diameter 0.339 inch (8.6 mm)
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.276 inch (7.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 5
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Hole Saw - 31576 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 2-1/4 X 5 - 2F RH BALL END CARBIDE - 0235T01222505B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details