Sandvik AB Drill Bit 019446

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #46 DRILL DIAMETER - DECIMAL .081 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #46 DRILL DIAMETER - DECIMAL .081 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019446 - Sandvik AB
Sandviken, Sweden
Drill Bit
019446
Drill Bit 019446
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/8 INCH OVERALL LENGTH 1-1/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #46 DRILL DIAMETER - DECIMAL .081 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 1-1/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #46
  • DRILL DIAMETER - DECIMAL .081
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019446
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #46
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Drill Bits - 213900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.043 inch (1.1 mm)
OAL 1.42 inch (36 mm)
Material High Speed Steel; Hss
View Details
Micro-Toothed -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Drill Type Microdrill
View Details
High Speed Drill 221B-#69 - 221B-#69 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details