Sandvik AB Drill Bit 019437

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 019437 - Sandvik AB
Sandviken, Sweden
Drill Bit
019437
Drill Bit 019437
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) PARABOLIC FLUTE TYPE 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE COATING BRIGHT FINISH DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG QC21P MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #37
  • DRILL DIAMETER - DECIMAL .104
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • QC21P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 019437
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #37
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215934 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.008 inch (51.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Drill Bit - 53120 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Shank Straight
Cutting Length 3.62 inch (92 mm)
View Details
2 suppliers
5/16 X 5/16 X 1-1/4 X 4 - 2F RH BALL CARBIDE - 0224T00512504B - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Ball
View Details