Sandvik AB Drill Bit 018678

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018678 - Sandvik AB
Sandviken, Sweden
Drill Bit
018678
Drill Bit 018678
" JOBBERS LENGTH TYPE HSS MATERIAL 7/8 INCH OVERALL LENGTH 3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #78 DRILL DIAMETER - DECIMAL .016 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 7/8 INCH OVERALL LENGTH
  • 3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #78
  • DRILL DIAMETER - DECIMAL .016
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018678
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #78
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Drills For Composites - CoroDrill 452 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
4 pc 7/64
Specs
Product Drill Set
View Details