Sandvik AB Drill Bit 018638

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018638 - Sandvik AB
Sandviken, Sweden
Drill Bit
018638
Drill Bit 018638
" JOBBERS LENGTH TYPE HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL COATING BRIGHT FINISH DRILL DIAMETER #38 DRILL DIAMETER - DECIMAL .1015 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18P MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT AND MEDIUM BRONZE, COPPER/COPPER ALLOY, IRON, STEEL
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #38
  • DRILL DIAMETER - DECIMAL .1015
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18P MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018638
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #38
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216066 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.370 inch (111.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 6
Specs
Drill Type Core Drill
Diameter 5.500 inch (139.7 mm)
Material Bi-Metal
View Details
Hole Saw Arbor - 31660 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
Shank 0.438 inch (11.1 mm)
View Details
5/8 X 5/8 X 2 X 4 - 3F RH CARBIDE - 0314T01020004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details