Sandvik AB Drill Bit 018551

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018551 - Sandvik AB
Sandviken, Sweden
Drill Bit
018551
Drill Bit 018551
" JOBBERS LENGTH TYPE HSS MATERIAL 2 INCH OVERALL LENGTH 1 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #51 DRILL DIAMETER - DECIMAL .067 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 2 INCH OVERALL LENGTH
  • 1 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #51
  • DRILL DIAMETER - DECIMAL .067
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018551
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #51
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.173 inch (4.4 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Auger Drill Bit - 53719 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.750 inch (19.0 mm)
View Details
2 suppliers
1/2 X 1/2 X 5/8 X 2-1/8 X 4 - 3FL RH CARBIDE - 0314T60806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details