Sandvik AB Drill Bit 018510

Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "
Description
" JOBBERS LENGTH TYPE HSS MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018510 - Sandvik AB
Sandviken, Sweden
Drill Bit
018510
Drill Bit 018510
" JOBBERS LENGTH TYPE HSS MATERIAL 3-5/8 INCH OVERALL LENGTH 2-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) FAST SPIRAL FLUTE TYPE 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC COATING BRIGHT FINISH DRILL DIAMETER #10 DRILL DIAMETER - DECIMAL .1935 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18H MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSS MATERIAL
  • 3-5/8 INCH OVERALL LENGTH
  • 2-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • FAST SPIRAL FLUTE TYPE
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL ALUMINUM/ALUMINUM ALLOY, ALUMINUM BRONZE, ZINC
  • COATING BRIGHT FINISH
  • DRILL DIAMETER #10
  • DRILL DIAMETER - DECIMAL .1935
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18H MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018510
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #10
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.059 inch (1.5 mm)
OAL 1.61 inch (41 mm)
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Hole Saw - 31566 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
3/4 X 3/4 X 4 X 7 - 3F RH CARBIDE - 0314T01240007 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details