Sandvik AB Drill Bit 018363

Description
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #63 DRILL DIAMETER - DECIMAL .037 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "
Description
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #63 DRILL DIAMETER - DECIMAL .037 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018363 - Sandvik AB
Sandviken, Sweden
Drill Bit
018363
Drill Bit 018363
" JOBBERS LENGTH TYPE HSCO MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL. BRAND APPLICABLE STANDARD NAS 907 TYPE J CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSIT IC STAINLESS STEEL, PRECIPITAT COATING BRONZE OXIDE FINISH DRILL DIAMETER #63 DRILL DIAMETER - DECIMAL .037 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL "

"

  • JOBBERS LENGTH TYPE
  • HSCO MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • CUT MATERIAL COBALT BASE HIGH TEMPERATURE ALLOY, IRON BASE HIGH TEMPERATURE ALLOY, NICKEL BASE HIGH TEMPERATURE ALLOY, ALLOYED LOW AND MEDIUM CARBON STEEL, ALLOYED HCS, AUSTENITIC/MARTENSITIC STAINLESS STEEL, PRECIPITAT
  • COATING BRONZE OXIDE FINISH
  • DRILL DIAMETER #63
  • DRILL DIAMETER - DECIMAL .037
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18CO MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018363
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #63
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Hole Saws & Core Drill Bits - 216230 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.669 inch (17.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Solid Carbid Drills - CoroDrill 861 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details
76 PC. Drilling and Driving Kit - A987601 - Ryobi Technologies, Inc.
Specs
Product Drill Set
View Details