Sandvik AB Drill Bit 018314

Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
Description
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018314 - Sandvik AB
Sandviken, Sweden
Drill Bit
018314
Drill Bit 018314
JOBBERS LENGTH SPLIT POINT TYPE SURFACE TREATED FLUTE HSCO MATERIAL 3-3/8 INCH OVERALL LENGTH 2-3/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE J COATING BRIGHT FINISHED DIAMETER DRILL DIAMETER #14 DRILL DIAMETER - DECIMAL .182 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18CO MODEL
  • JOBBERS LENGTH SPLIT POINT TYPE
  • SURFACE TREATED FLUTE HSCO MATERIAL
  • 3-3/8 INCH OVERALL LENGTH
  • 2-3/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE J
  • COATING BRIGHT FINISHED DIAMETER
  • DRILL DIAMETER #14
  • DRILL DIAMETER - DECIMAL .182
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18CO MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018314
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #14
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749048 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53410 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.375 inch (34.9 mm)
View Details
1/4 X 1/4 X 1 X 3 - 2F RH CARBIDE - 0235T20410003 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details