Sandvik AB Drill Bit 018237

Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "
Description
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018237 - Sandvik AB
Sandviken, Sweden
Drill Bit
018237
Drill Bit 018237
" JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/2 INCH OVERALL LENGTH 1-7/16 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 135 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE B CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL DRILL DIAMETER #37 DRILL DIAMETER - DECIMAL .104 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18B MODEL "

"

  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 1-7/16 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 135 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE B
  • CUT MATERIAL LOW TENSILE STRENGTH ALLOY MATERIAL, STAINLESS STEEL
  • DRILL DIAMETER #37
  • DRILL DIAMETER - DECIMAL .104
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18B MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018237
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #37
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bits - 217255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details