Sandvik AB Drill Bit 018143

Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #43 DRILL DIAMETER - DECIMAL .089 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
Description
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #43 DRILL DIAMETER - DECIMAL .089 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018143 - Sandvik AB
Sandviken, Sweden
Drill Bit
018143
Drill Bit 018143
JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE SURFACE TREATED HSS MATERIAL 2-1/4 INCH OVERALL LENGTH 1-1/4 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL[R] BRAND APPLICABLE STANDARD NAS 907 TYPE A CUT MATERIAL MILD STEEL DRILL DIAMETER #43 DRILL DIAMETER - DECIMAL .089 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18A MODEL
  • JOBBERS LENGTH SELF CENTERING SPLIT POINT TYPE
  • SURFACE TREATED HSS MATERIAL
  • 2-1/4 INCH OVERALL LENGTH
  • 1-1/4 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL[R] BRAND
  • APPLICABLE STANDARD NAS 907 TYPE A
  • CUT MATERIAL MILD STEEL
  • DRILL DIAMETER #43
  • DRILL DIAMETER - DECIMAL .089
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18A MODEL
Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018143
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #43
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216145 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.693 inch (43.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Hole Saw - 31536 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Drill Type Hole Saw
View Details
1 X 1 X 2-5/8 X 6 - 2FL RH CARBIDE - 0224T61626256 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details