Sandvik AB Drill Bit 018064

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #64 DRILL DIAMETER - DECIMAL .036 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #64 DRILL DIAMETER - DECIMAL .036 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018064 - Sandvik AB
Sandviken, Sweden
Drill Bit
018064
Drill Bit 018064
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-1/2 INCH OVERALL LENGTH 5/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #64 DRILL DIAMETER - DECIMAL .036 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-1/2 INCH OVERALL LENGTH
  • 5/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #64
  • DRILL DIAMETER - DECIMAL .036
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018064
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #64
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Engraving and Countersink -  - DATRON Dynamics, Inc.
DATRON Dynamics, Inc.
Specs
Product Drill
Units Fractional
Cutting Application General Purpose
View Details
High Speed Drill 221B-GP-#22 - 221B-GP-#22 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details