Sandvik AB Drill Bit 018052

Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "
Description
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 018052 - Sandvik AB
Sandviken, Sweden
Drill Bit
018052
Drill Bit 018052
" JOBBERS LENGTH TYPE SURFACE TREATED HSS MATERIAL 1-7/8 INCH OVERALL LENGTH 7/8 INCH FLUTE LENGTH STRAIGHT SHANK TYPE 2 FLUTE(S) 118 POINT ANGLE PRECISION TWIST DRILL. BRAND CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS DRILL DIAMETER #52 DRILL DIAMETER - DECIMAL .0635 DRILL DIAMETER - DECIMAL - UOM IN POINT ANGLE - UOM DEG R18 MODEL "

"

  • JOBBERS LENGTH TYPE
  • SURFACE TREATED HSS MATERIAL
  • 1-7/8 INCH OVERALL LENGTH
  • 7/8 INCH FLUTE LENGTH
  • STRAIGHT SHANK TYPE
  • 2 FLUTE(S)
  • 118 POINT ANGLE
  • PRECISION TWIST DRILL. BRAND
  • CUT MATERIAL SOFT CAST IRON, MEDIUM CAST IRON, ALLOYED LOW AND MEDIUM CARBON STEEL, HCS
  • DRILL DIAMETER #52
  • DRILL DIAMETER - DECIMAL .0635
  • DRILL DIAMETER - DECIMAL - UOM IN
  • POINT ANGLE - UOM DEG
  • R18 MODEL

"

Supplier's Site

Technical Specifications

  Sandvik AB
Product Category Drill Bits
Product Number 018052
Product Name Drill Bit
Product Drill
Units Wire Gauge
Drill Type Jobber
Designation #52
Shank Straight
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Specialist Drill Bits - 221541 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
E-Z LOK™ Drill - HSS - 18.50 - E1360 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 18.50
View Details
High Performance - Phoenix -  - BIG Kaiser Precision Tooling Inc.
BIG Kaiser Precision Tooling Inc.
Specs
Product Drill
View Details